The Type 301R183U010JP2 is a 2-lead, low-ESR, radial aluminum electrolytic capacitor for switching power supply outputs and UPS battery stiffening. It has a capacitance of 18,000 µF, a rated voltage of 10 Vdc, and an insulated case measuring 1.02 in × 2.65 in. It delivers a ripple current of 9.29 A at 120 Hz and 11.70 A at 20 kHz, with an ESR of 15.6 mΩ at 25°C. The capacitor operates from −55°C to 105°C and has a 4000 hour load life at 85°C under full load.
Datasheet Summary Powered by GS/AI
The Type 301R183U010JP2 is a 2-lead, low-ESR, radial aluminum electrolytic capacitor for switching power supply outputs and UPS battery stiffening. It has a capacitance of 18,000 µF, a rated voltage of 10 Vdc, and an insulated case measuring 1.02 in × 2.65 in. It delivers a ripple current of 9.29 A at 120 Hz and 11.70 A at 20 kHz, with an ESR of 15.6 mΩ at 25°C. The capacitor operates from −55°C to 105°C and has a 4000 hour load life at 85°C under full load.