The 301R103U010GS2 is a radial aluminum electrolytic capacitor with two leads, designed for high ripple current in switching power supply outputs. It has a capacitance of 10,000 µF, a rated voltage of 10 Vdc, an ESR of 28.6 mΩ at 25°C, and a ripple current rating of 6.41 A at 85°C. The part measures 0.77 inches in diameter and 3.15 inches in length, and includes an epoxy end seal. It operates over a temperature range of -55°C to +105°C and is rated for 4000 hours of load life at 85°C under full load. This part is part of the 300/301 series featuring ultra-low ESR and high capacitance.
Datasheet Summary Powered by GS/AI
The 301R103U010GS2 is a radial aluminum electrolytic capacitor with two leads, designed for high ripple current in switching power supply outputs. It has a capacitance of 10,000 µF, a rated voltage of 10 Vdc, an ESR of 28.6 mΩ at 25°C, and a ripple current rating of 6.41 A at 85°C. The part measures 0.77 inches in diameter and 3.15 inches in length, and includes an epoxy end seal. It operates over a temperature range of -55°C to +105°C and is rated for 4000 hours of load life at 85°C under full load. This part is part of the 300/301 series featuring ultra-low ESR and high capacitance.