The Type 301183U7R5HS2 is a radial leaded aluminum electrolytic capacitor rated for 7.5 Vdc, with a capacitance of 18,000 µF, and a maximum ripple current of 7.79 A at 85°C and 120 Hz. It has a maximum ESR of 22.9 mΩ at 25°C and 120 Hz, and operates within a temperature range of -55°C to +105°C. The capacitor measures 22.6 mm in diameter and 80.0 mm in length, features two leads with a 7.62 mm spacing, and uses a polyester insulation with an epoxy end seal. It has a load life of 4000 hours at full load and 85°C. Series inductance is 12 to 16 nH, supporting high ripple-current applications in switching power supplies and UPS systems.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301183U7R5HS2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |