The 301152U016GE2 is a 1500 µF, 16 Vdc aluminum electrolytic capacitor in a radial leaded package with a diameter of 0.77 inches and height of 1.15 inches, designed for switching power supply output filtering and UPS battery stiffening. It has a maximum ESR of 159 mΩ at 25°C and 80.9 mΩ at 20 kHz, with a ripple current rating of 1.62 A at 120 Hz and 2.14 A at 20 kHz. The capacitor operates over a temperature range of -55°C to +105°C and has a 2000-hour load life at full load and 85°C. It features a two-lead configuration and polyester insulation with epoxy end seal. Capable of replacing multiple smaller capacitors, it supports high ripple current applications with low equivalent series resistance.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301152U016GE2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |