The Type 301R capacitor is a radial leaded, switching power grade aluminum electrolytic capacitor designed for high ripple current applications, with a rated voltage of 7.5 Vdc, a capacitance of 27,000 µF, and an ESR of 15.5 mΩ at 25°C and 8.7 A at 85°C. It features a 1.02-inch diameter by 3.15-inch length case, three leads for rugged mounting, and operates over a temperature range of -55°C to 105°C. The capacitor has a 4000-hour load life at 85°C and meets RoHS compliance.
Datasheet Summary Powered by GS/AI
The Type 301R capacitor is a radial leaded, switching power grade aluminum electrolytic capacitor designed for high ripple current applications, with a rated voltage of 7.5 Vdc, a capacitance of 27,000 µF, and an ESR of 15.5 mΩ at 25°C and 8.7 A at 85°C. It features a 1.02-inch diameter by 3.15-inch length case, three leads for rugged mounting, and operates over a temperature range of -55°C to 105°C. The capacitor has a 4000-hour load life at 85°C and meets RoHS compliance.