Cornell Dubilier Aluminum Electrolytic 301472U020GP2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 301472U020GP2 is a radial leaded aluminum electrolytic capacitor for switching power supply outputs, with a 47 µF capacitance, 20 Vdc rated voltage, and ultra-low ESR of 41.7 mΩ at 25°C. It has a 1.02 inch diameter and 67.3 mm length, with a 7.62 mm lead spacing, and supports ripple currents up to 6.43 A at 120 Hz. The capacitor operates from −55°C to +105°C with 4000 hours of load life at 85°C under full load and series inductance of 12 to 16 nH.

Datasheet Summary
Powered by GS/AI

The 301472U020GP2 is a radial leaded aluminum electrolytic capacitor for switching power supply outputs, with a 47 µF capacitance, 20 Vdc rated voltage, and ultra-low ESR of 41.7 mΩ at 25°C. It has a 1.02 inch diameter and 67.3 mm length, with a 7.62 mm lead spacing, and supports ripple currents up to 6.43 A at 120 Hz. The capacitor operates from −55°C to +105°C with 4000 hours of load life at 85°C under full load and series inductance of 12 to 16 nH.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 301472U020GP2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
301472U020GP2
Aluminum Electrolytic 301472U020GP2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 301472U020GP2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C563U063CD2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 56000 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C613U040BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C402T250CJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
4 suppliers