Type 297 high-voltage mica coupling capacitors are designed for partial discharge analyzers in medium-voltage applications from 1 to 35 kVAC RMS. The 297300B102JO7 variant has a nominal capacitance of 1000 pF, a rated voltage of 9.3 kV RMS phase-to-ground, and operates within a temperature range of -55 °C to +125 °C. It measures 4.938 to 5.062 inches in outer diameter, 8.000 to 8.124 inches in length, and has a creepage distance of 300 mm. The capacitor remains corona-free under specified conditions and exhibits a dissipation factor typically less than 0.05% at 1 MHz. It is cast in green, void-free, tracking-resistant epoxy with surface sheds for extended creepage, and is highly resistant to shock, vibration, and temperature cycling. Insulation resistance is no less than 7500 MΩ at 100 Vdc and 25 °C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 297300B102JO7 |
| Product Name | Hi-Q Mica Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |