The Type 301 capacitor is a radial, two-lead, switching power grade aluminum electrolytic capacitor for high-ripple-current applications, rated from -55°C to 105°C with a capacitance of 2700 µF and a voltage rating of 20 Vdc. It features an ultra-low ESR of 90.7 mΩ at 120 Hz and a ripple current capability of 2.46 A at 120 Hz and 2.92 A at 20 kHz. The part has a diameter of 1.02 inches and a height of 1.15 inches, with a lead spacing of 0.400 inches and a lead diameter of 0.040 inches. It uses a bare can with PVC insulation and epoxy end seal. Load life is 4000 hours at 85°C under full load.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301272U020JE2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |