The 301R272U020JE2 is a 2700 µF, 20 Vdc aluminum electrolytic capacitor with ultra-low ESR, designed for high-ripple-current applications in switching power supplies and UPS systems. It features two leads, a 1.02-inch diameter, and a 2.15-inch height with a 7.62 mm lead spacing. The part has a maximum ESR of 78.6 mΩ at 25°C and 49.5 mΩ at 20 kHz, with a rated ripple current of 2.64 A at 120 Hz and 3.14 A at 20 kHz. It operates from -55°C to 105°C, with a 4000-hour load life at 85°C under full load, and meets RoHS compliance.
Datasheet Summary Powered by GS/AI
The 301R272U020JE2 is a 2700 µF, 20 Vdc aluminum electrolytic capacitor with ultra-low ESR, designed for high-ripple-current applications in switching power supplies and UPS systems. It features two leads, a 1.02-inch diameter, and a 2.15-inch height with a 7.62 mm lead spacing. The part has a maximum ESR of 78.6 mΩ at 25°C and 49.5 mΩ at 20 kHz, with a rated ripple current of 2.64 A at 120 Hz and 3.14 A at 20 kHz. It operates from -55°C to 105°C, with a 4000-hour load life at 85°C under full load, and meets RoHS compliance.