The Type 301 capacitor is a radial leaded aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR and high ripple current capability. It has two leads, a diameter of 1.02 inches, and a height of 1.15 inches. The part operates from -55°C to 105°C, with a rated voltage of 10 Vdc, a capacitance of 4700 µF, and a capacitance tolerance of -10% to +75%. At 25°C, the maximum ESR is 88.3 mΩ at 120 Hz and 56.5 mΩ at 20 kHz, and the maximum ripple current is 2.49 A at 120 Hz and 2.94 A at 20 kHz. The insulation type is PVC, and the case is epoxy sealed. Load life is 2000 hours at full load and 85°C due to its diameter being less than 0.77 inches. It has a series inductance of 12 to 16 nH and is RoHS compliant.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301472U010JE2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |