The Type 301R is a two-lead, ultra-low ESR radial aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, with a rated voltage range of 6.3 to 250 Vdc and capacitance from 39 µF to 33,000 µF. It operates from -55°C to 105°C and has a load life of 2000 hours at full load and 85°C for sizes under 0.77" diameter. The part 301R123U6R3HL2, representing a 12,000 µF, 6.3 V capacitor with a 10.75 mm diameter, has a maximum ESR of 14.8 mΩ at 25°C, a ripple current rating of 6.09 A at 85°C, and dimensions of 22.2 mm diameter by 54.0 mm height. Series inductance is specified between 12 and 16 nH, enabling high ripple-current capability that may replace multiple smaller capacitors.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301R123U6R3HL2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |