Cornell Dubilier Aluminum Electrolytic 301392U020HJ2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 301392U020HJ2 is a radial leaded aluminum electrolytic capacitor for switching power supply outputs, with a capacitance of 3900 µF, a voltage rating of 20 Vdc, and a two-lead configuration. It has a maximum ESR of 56.0 mΩ at 120 Hz and a ripple current rating of 3.55 A at 85 °C. The capacitor measures 22.6 mm in diameter and 41.9 mm in length, with a lead spacing of 7.62 mm. It operates over a temperature range of -55 °C to +105 °C and has a load life of 4000 hours at full load and 85 °C. The insulation is PVC, and the end seal is epoxy.

Datasheet Summary
Powered by GS/AI

The 301392U020HJ2 is a radial leaded aluminum electrolytic capacitor for switching power supply outputs, with a capacitance of 3900 µF, a voltage rating of 20 Vdc, and a two-lead configuration. It has a maximum ESR of 56.0 mΩ at 120 Hz and a ripple current rating of 3.55 A at 85 °C. The capacitor measures 22.6 mm in diameter and 41.9 mm in length, with a lead spacing of 7.62 mm. It operates over a temperature range of -55 °C to +105 °C and has a load life of 4000 hours at full load and 85 °C. The insulation is PVC, and the end seal is epoxy.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 301392U020HJ2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
301392U020HJ2
Aluminum Electrolytic 301392U020HJ2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 301392U020HJ2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101472U050AC1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C353U075CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C343U050BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C563U063CD0D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers