The Type 301 is a two-lead, switching power grade radial aluminum electrolytic capacitor for high ripple current applications, replacing multiple smaller capacitors. It has a case size of 1.02 x 1.65 inches, operates from -55°C to +105°C, and is rated for 100 Vdc. Capacitance is 8200 µF with a tolerance of -10% to +75%. Maximum ESR is 45.2 mΩ at 120 Hz, and ripple current is 4.28 A at 120 Hz and 5.05 A at 20 kHz. It features an epoxy end seal and PVC insulation. Load life is 2000 hours at 85°C with full load due to its diameter being under 0.77 inches. Series inductance is 12 to 16 nH.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301822U010JJ2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |