The 301223U010JS2 is a two-lead, radial aluminum electrolytic capacitor for switching power supply outputs and UPS battery stiffening, with a capacitance of 22,000 µF, a rated voltage of 10 Vdc, and an ultra-low ESR of 20.1 mΩ at 120 Hz and 12.8 mΩ at 20 kHz. It supports a ripple current of 8.90 A at 85 °C and operates within a temperature range of -55 °C to 105 °C. The capacitor has a case size of 1.02 in × 3.15 in, with a lead spacing of 10.16 mm and a 18 AWG lead diameter. It is insulated with PVC and epoxied, and is rated for 4000 hours of load life at 85 °C. Its capacitance tolerance is -10 % to +75 %.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301223U010JS2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |