Cornell Dubilier Aluminum Electrolytic 301R273U7R5JS2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 301R273U7R5JS2 is a radial lead aluminum electrolytic capacitor intended for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR and high ripple current capability. It has a 1.02-inch diameter and 3.15-inch length, with three leads for rugged mounting. The part operates from -55°C to 105°C, has a rated voltage of 7.5 Vdc, a capacitance of 27,000 µF, and an ESR of 15.1 mΩ at 25°C and 8.6 A ripple current at 85°C. It meets a 4000-hour load life specification at 85°C with full load and includes epoxy insulation.

Datasheet Summary
Powered by GS/AI

The Type 301R273U7R5JS2 is a radial lead aluminum electrolytic capacitor intended for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR and high ripple current capability. It has a 1.02-inch diameter and 3.15-inch length, with three leads for rugged mounting. The part operates from -55°C to 105°C, has a rated voltage of 7.5 Vdc, a capacitance of 27,000 µF, and an ESR of 15.1 mΩ at 25°C and 8.6 A ripple current at 85°C. It meets a 4000-hour load life specification at 85°C with full load and includes epoxy insulation.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 301R273U7R5JS2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
301R273U7R5JS2
Aluminum Electrolytic 301R273U7R5JS2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 301R273U7R5JS2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C363U030AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C354U025DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details