The 301R123U016HS2 is a radial leaded aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR and high ripple current capability. It has a capacitance of 12,000 µF, a rated voltage of 16 Vdc, and an ESR of 17.6 mΩ at 25°C and 9.7 mΩ at 85°C, with a maximum ripple current of 8.89 A at 120 Hz and 11.3 A at 20 kHz. The part has a diameter of 0.895 inches and a length of 3.15 inches, and includes epoxy end seal insulation. It operates within a temperature range of -55°C to +105°C and meets a 4000-hour load life at full load and 85°C. The lead spacing is 7.62 mm for both outer leads and 10.16 mm for the center lead, with a lead diameter of 1.02 mm (AWG 18).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301R123U016HS2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |