Type 297 high-voltage mica coupling capacitors are designed for partial discharge analyzers in medium-voltage applications from 1 to 35 kVAC RMS, with corona-free performance up to 300 MHz. The 297400B102JO0 variant is a 1000 pF capacitor rated for 14.5 kV RMS phase-to-ground, with a cylindrical epoxy casting measuring 11.625 inches in length and 4.750 inches in outer diameter, and a creepage distance of 450 mm. It operates from -55 °C to +125 °C, maintains insulation resistance of at least 7500 MΩ at 100 Vdc, and has a dissipation factor typically less than 0.05% at 1 MHz. The capacitor supports axial mounting with grooves, resists shock and vibration, and meets endurance testing under 1.25 times the partial discharge extinction voltage at 85 °C for 1000 hours.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 297400B102JO0 |
| Product Name | Hi-Q Mica Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |