Cornell Dubilier Aluminum Electrolytic 301562U016GP2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 301562U016GP2 is a radial leaded aluminum electrolytic capacitor for switching power supply outputs and UPS battery stiffening, with a 5600 µF capacitance, 16 Vdc rated voltage, and ultra-low ESR of 21.3 mΩ at 120 Hz and 18.4 mΩ at 20 kHz. It supports a ripple current of 4.87 A at 85 °C and 6.43 A at 25 °C, with a case dimension of 0.77 in diameter by 2.65 in length. It operates from -55 °C to 105 °C, has a 4000-hour load life at full load and 85 °C, and features a two-lead configuration. The capacitor includes an epoxy end seal and PVC insulation.

Datasheet Summary
Powered by GS/AI

The 301562U016GP2 is a radial leaded aluminum electrolytic capacitor for switching power supply outputs and UPS battery stiffening, with a 5600 µF capacitance, 16 Vdc rated voltage, and ultra-low ESR of 21.3 mΩ at 120 Hz and 18.4 mΩ at 20 kHz. It supports a ripple current of 4.87 A at 85 °C and 6.43 A at 25 °C, with a case dimension of 0.77 in diameter by 2.65 in length. It operates from -55 °C to 105 °C, has a 4000-hour load life at full load and 85 °C, and features a two-lead configuration. The capacitor includes an epoxy end seal and PVC insulation.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 301562U016GP2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
301562U016GP2
Aluminum Electrolytic 301562U016GP2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 301562U016GP2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101451T250AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C103U050AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details