The 29450B403GO0 is a cylindrical high-voltage mica capacitor from the 294 series, rated for 5,000 peak volts and capable of handling frequencies up to 3 MHz. It has a capacitance of 40,000 pF and is designed for high-current applications such as radio transmitters. The capacitor is cast in a cylindrical case with a height of 5.00 inches. It operates over a temperature range of -55 °C to +125 °C and has a capacitance tolerance of ±5% (J). The maximum AC current at 65 °C is 30 A at 3 MHz, 56 A at 1 MHz, 39 A at 300 kHz, and 30 A at 100 kHz.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 29450B403GO0 |
| Product Name | Hi-Q Mica Capacitors |