The 301103U020HS2 is a radial aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR and high ripple current capability. It has a capacitance of 10,000 µF, a rated voltage of 20 Vdc, and a case size of 0.895 x 3.15 inches with a lead spacing of 7.62 mm. It is rated for a temperature range of -55°C to 105°C, with a maximum ripple current of 7.55 A at 120 Hz and 9.52 A at 20 kHz, and a maximum ESR of 24.4 mΩ at 25°C. The capacitor has a 4000-hour load life at full load and 85°C for cases less than 0.77 inches in diameter, confirmed for this size by its RoHS compliance. It has two leads and uses PVC insulation with an epoxy end seal.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301103U020HS2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |