The Type 301 is a radial aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR and high ripple current capability. The part 301272U6R3GE2 is a 2700 µF, 6.3 Vdc variant with a 0.77 in diameter and 1.15 in length, two leads, and an epoxy end seal. It has a maximum ESR of 143.0 mΩ at 25°C and 81.5 mΩ at 20 kHz, and a maximum ripple current of 1.71 A at 120 Hz and 2.13 A at 20 kHz. The operating temperature range is -55°C to +105°C, with a 4000-hour load life at 85°C under full load. Series inductance is 12 to 16 nH, and capacitance tolerance is -10% to +75%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301272U6R3GE2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |