The Type 3188 is an aluminum electrolytic capacitor with screw terminals, designed for high ripple current and long life in demanding applications. It operates from -40 °C to +85 °C with rated voltages from 16 Vdc to 450 Vdc and capacitance values from 270 µF to 1.0 F. The GH case code indicates a 3 inch diameter and 5.625 inch length, with rilled construction providing high vibration and shock resistance. Capacitance tolerance is ±20% at 100 Vdc and below, and ±10% to +50% at 200 Vdc and above. Leakage current is limited to 6√CV µA with a 6 mA maximum at 5 minutes. Endurance life is rated at 4,000 hours at full load and 85 °C. Rilled construction enables use in military and transportation environments due to enhanced mechanical reliability and heat transfer.
The Type 3188 has twice the life of the 3186 and twice the ripple current capability. Like the 3186, Type 3188 is available with the capacitor element potted in place for lower cost or secured by rills, spoon shaped dimples in the side of the can. Rilled construction offers the industry's highest vibration and shock withstanding and excellent heat transfer into the sides and bottom of the can. Besides increasing ripple current handling, the rilled construction extends the opportunity for Type 3188 into military and transportation settings that require rugged mechanical capability.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3188GH183T100BLA1 |
| Product Name | Aluminum Electrolytic Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 18000 microF |
| Capacitance Tolerance | 50 (+/- %) |