Cornell Dubilier Aluminum Electrolytic 301392U010GJ2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 301 392U010GJ2 is a radial aluminum electrolytic capacitor for switching power supply outputs, with a capacitance of 3900 µF, rated at 10 Vdc, and a two-lead configuration. It has a maximum ESR of 77.6 mΩ at 120 Hz and 41.1 mΩ at 20 kHz, and a ripple current of 2.56 A at 120 Hz and 3.31 A at 20 kHz at 85°C. The capacitor measures 0.77 inches in diameter and 1.65 inches in length. It operates from -55°C to +105°C, with a load life of 2000 hours at full load and 85°C, and features an epoxy end seal. The part is RoHS compliant and belongs to a series with ultra-low ESR and high ripple current capability.

Datasheet Summary
Powered by GS/AI

The Type 301 392U010GJ2 is a radial aluminum electrolytic capacitor for switching power supply outputs, with a capacitance of 3900 µF, rated at 10 Vdc, and a two-lead configuration. It has a maximum ESR of 77.6 mΩ at 120 Hz and 41.1 mΩ at 20 kHz, and a ripple current of 2.56 A at 120 Hz and 3.31 A at 20 kHz at 85°C. The capacitor measures 0.77 inches in diameter and 1.65 inches in length. It operates from -55°C to +105°C, with a load life of 2000 hours at full load and 85°C, and features an epoxy end seal. The part is RoHS compliant and belongs to a series with ultra-low ESR and high ripple current capability.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 301392U010GJ2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
301392U010GJ2
Aluminum Electrolytic 301392U010GJ2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 301392U010GJ2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C103U050AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101332U075AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers