The 301822U020HP2 is a two-lead, radial aluminum electrolytic capacitor for switching power supply outputs, part of the Type 301 series with ultra-low ESR and high ripple current capability. It has a diameter of 0.895 inches and a height of 2.65 inches, with a 7.62 mm lead spacing. Rated at 20 Vdc, it offers 8200 µF capacitance with a tolerance of -10% to +75%, a maximum ESR of 29.5 mΩ at 120 Hz and 16.5 mΩ at 20 kHz, and a ripple current rating of 6.30 A at 85 °C. The capacitor operates from -55 °C to 105 °C and has a load life of 4000 hours at 85 °C under full load. The case is insulated with an epoxy end seal, and it features a lead diameter of 0.040 inches (AWG 18).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301822U020HP2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |