The Type 301822U6R3HJ2 is a radial aluminum electrolytic capacitor for switching power supply outputs, with a capacitance of 8200 µF, a rated voltage of 6.3 Vdc, a maximum ESR of 51.1 mΩ at 120 Hz, and a ripple current rating of 3.71 A at 85 °C. It features a two-lead configuration, a diameter of 0.895 inches, and a height of 1.65 inches. The capacitor operates over a temperature range of -55 °C to +105 °C and has a load life of 2000 hours at full load and 85 °C. Its case code indicates an insulated epoxy end seal and a 0.895-inch diameter format.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301822U6R3HJ2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |