The 301272U020GJ2 is a radial aluminum electrolytic capacitor for switching power supply outputs, with a capacitance of 2700 µF, a rated voltage of 20 Vdc, a maximum ESR of 80.4 mΩ at 25°C, and a ripple current rating of 2.51 A at 120 Hz and 3.32 A at 20 kHz. It features a 0.77-inch diameter and 1.65-inch length with insulated epoxy end seal, three leads for rugged mounting, and operates from -55°C to +105°C. This part achieves 4000 hours of load life at 85°C under full load and maintains over 90% capacitance at -40°C. The case size and electrical parameters match the Type 301 series specifications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301272U020GJ2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |