Cornell Dubilier Aluminum Electrolytic Capacitor, 44000Uf, 60V, +75,-10%, Screw; Capacitance Cornell Dubilier 3186GH443U060AMA1

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 44000UF, 60V, +75,-10%, SCREW; Capacitance:44000µF; Voltage(DC):60V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 44000UF, 60V, +75,-10%, SCREW; Capacitance:44000µF; Voltage(DC):60V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 44000Uf, 60V, +75,-10%, Screw; Capacitance Cornell Dubilier - 81H2529 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 44000Uf, 60V, +75,-10%, Screw; Capacitance Cornell Dubilier
81H2529
Aluminum Electrolytic Capacitor, 44000Uf, 60V, +75,-10%, Screw; Capacitance Cornell Dubilier 81H2529
ALUMINUM ELECTROLYTIC CAPACITOR, 44000UF, 60V, +75,-10%, SCREW; Capacitance:44000µF; Voltage(DC):60V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 44000UF, 60V, +75,-10%, SCREW; Capacitance:44000µF; Voltage(DC):60V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 81H2529
Product Name Aluminum Electrolytic Capacitor, 44000Uf, 60V, +75,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 44000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Electrolytic Capacitor - 101C153T200DP2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details