The 307FSR360XMAJ is a radial lead aluminum electrolytic capacitor rated for 360 VDC, designed for photoflash applications with a capacitance of 300 µF and a maximum ESR of 0.29473 Ω at 120 Hz and 20°C. It measures 20 mm in diameter and 32 mm in length, meets JIS 2365 compliance, and operates within a temperature range of -20°C to +55°C. The capacitor exhibits a capacitance tolerance of -10% to +20%, a dissipation factor of 0.06, and maintains leakage current below 150% of the specified maximum after 500 hours at 55°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 307FSR360XMAJ |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |