The Type 301R822U020GT2 is a two-lead, ultra-low ESR, switching power grade radial aluminum electrolytic capacitor designed for power-supply output filtering and UPS battery stiffening. It has a capacitance of 8200 µF, a rated voltage of 20 Vdc, and an ESR of 25.3 mΩ at 25°C. The capacitor supports a ripple current of 7.27 A at 85°C and operates within a temperature range of -55°C to +105°C. Its dimensions are 0.77 in diameter by 3.65 in length, with a lead spacing of 0.300 in. The part features a 4000-hour load life at full load and 85°C, and includes epoxy end sealing. It is certified RoHS compliant.
Datasheet Summary Powered by GS/AI
The Type 301R822U020GT2 is a two-lead, ultra-low ESR, switching power grade radial aluminum electrolytic capacitor designed for power-supply output filtering and UPS battery stiffening. It has a capacitance of 8200 µF, a rated voltage of 20 Vdc, and an ESR of 25.3 mΩ at 25°C. The capacitor supports a ripple current of 7.27 A at 85°C and operates within a temperature range of -55°C to +105°C. Its dimensions are 0.77 in diameter by 3.65 in length, with a lead spacing of 0.300 in. The part features a 4000-hour load life at full load and 85°C, and includes epoxy end sealing. It is certified RoHS compliant.