The 301153U7R5HP2 is a radial leaded aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, offering ultra-low ESR and high ripple current capability. It has a capacitance of 15,000 µF, a rated voltage of 7.5 Vdc, and a maximum ESR of 27.7 mΩ at 25°C and 16.6 mΩ at 85°C, with a ripple current rating of 6.50 A at 120 Hz and 7.91 A at 20 kHz. The capacitor measures 0.895 inches in diameter and 2.65 inches in length, features two leads, and is insulated with an epoxy end seal. It operates from -55°C to +105°C, has a 4000-hour load life at 85°C under full load, and maintains over 90% capacitance at -40°C.
Datasheet Summary Powered by GS/AI
The 301153U7R5HP2 is a radial leaded aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, offering ultra-low ESR and high ripple current capability. It has a capacitance of 15,000 µF, a rated voltage of 7.5 Vdc, and a maximum ESR of 27.7 mΩ at 25°C and 16.6 mΩ at 85°C, with a ripple current rating of 6.50 A at 120 Hz and 7.91 A at 20 kHz. The capacitor measures 0.895 inches in diameter and 2.65 inches in length, features two leads, and is insulated with an epoxy end seal. It operates from -55°C to +105°C, has a 4000-hour load life at 85°C under full load, and maintains over 90% capacitance at -40°C.