The 301822U020JL2 is a two-lead, radial aluminum electrolytic capacitor for switching power supply outputs, rated for 20 Vdc with a capacitance of 8200 µF, a maximum ESR of 31.8 mΩ at 120 Hz, and a ripple current capacity of 6.30 A at 85 °C. It measures 1.02 inches in diameter and 2.15 inches in length, with a lead spacing of 10.16 mm. The capacitor operates from -55 °C to 105 °C, features epoxy end sealing, and meets a 4000-hour load life at full load and 85 °C. The case is insulated with PVC and meets RoHS compliance.
Datasheet Summary Powered by GS/AI
The 301822U020JL2 is a two-lead, radial aluminum electrolytic capacitor for switching power supply outputs, rated for 20 Vdc with a capacitance of 8200 µF, a maximum ESR of 31.8 mΩ at 120 Hz, and a ripple current capacity of 6.30 A at 85 °C. It measures 1.02 inches in diameter and 2.15 inches in length, with a lead spacing of 10.16 mm. The capacitor operates from -55 °C to 105 °C, features epoxy end sealing, and meets a 4000-hour load life at full load and 85 °C. The case is insulated with PVC and meets RoHS compliance.