The 301153U016JP2 is a radial leaded aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, offering ultra-low ESR and high ripple-current capability. It has a capacitance of 15,000 µF, a rated voltage of 16 Vdc, and a 1.02 inch diameter with a 2.65 inch length. Its ESR is 24.7 mΩ at 120 Hz and 15.3 mΩ at 20 kHz, supporting a ripple current of 7.39 A at 120 Hz and 8.85 A at 20 kHz. The capacitor operates from -55°C to +105°C, with a load life of 4,000 hours at 85°C under full load. The case features a polyester insulation and epoxy end seal, with lead spacing of 7.62 mm between the two leads. It replaces multiple smaller capacitors and maintains over 90% capacitance at -40°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301153U016JP2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |