The 301123U010GT2 is a radial leaded aluminum electrolytic capacitor for switching power supply outputs, with a 100 Vdc rating, 12,000 µF capacitance, and a 1.02-inch diameter by 3.65-inch length case. It has a maximum ESR of 28.3 mΩ at 120 Hz and a ripple current rating of 6.88 A at 85 °C. The capacitor operates from −55 °C to 105 °C and has a 2000-hour load life at full load and 85 °C due to its case size being under 0.77 inch diameter. The part features a PVC insulation and epoxy end seal, with a lead spacing of 3.65 inches and 18 AWG lead diameter. Series inductance is 12 to 16 nH, and it meets the RoHS compliance standard.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301123U010GT2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |