The Type 3186 is an 85 °C aluminum electrolytic capacitor with screw terminals, designed for high capacitance and high ripple current applications. It is available in rilled construction for enhanced vibration and shock resistance, with a capacitance range of 220 µF to 1.0 F and rated voltages from 16 Vdc to 500 Vdc. The case dimensions for the FE variant are 2.500 inches in diameter and 4.625 inches in length, with a terminal space of 1.125 inches. The part uses a high current, low post terminal style with a M6 thread, and a 0.008" PVC insulation. It operates from -40 °C to +85 °C, has a capacitance tolerance of -10% +75% for voltages ≤ 160 Vdc, and undergoes a 1,500-hour endurance test at full load and 85 °C. Vibration resistance is specified at 10 to 500 Hz, 0.75 mm or 10 g, with rilled construction rated up to 15 g.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3186FE213U040BHA2 |
| Product Name | Aluminum Electrolytic Capacitor |
| Electrolytic Capacitors | Aluminum Electrolytic |