The Type 301273U6R3HT2 is a 27,000 µF, 6.3 Vdc aluminum electrolytic capacitor with a two-lead radial design, optimized for high ripple-current applications in switching power supplies and UPS systems. It has a maximum ESR of 19.4 mΩ at 120 Hz and 11.9 A ripple current at 85°C, with a case size of 0.895 inches in diameter and 3.65 inches in height. The capacitor operates from -55°C to +105°C and is rated for 4000 hours of load life at full load and 85°C. It features ultra-low ESR and replaces multiple smaller capacitors. The part has an epoxy end seal and uses a PVC insulation style.
Datasheet Summary Powered by GS/AI
The Type 301273U6R3HT2 is a 27,000 µF, 6.3 Vdc aluminum electrolytic capacitor with a two-lead radial design, optimized for high ripple-current applications in switching power supplies and UPS systems. It has a maximum ESR of 19.4 mΩ at 120 Hz and 11.9 A ripple current at 85°C, with a case size of 0.895 inches in diameter and 3.65 inches in height. The capacitor operates from -55°C to +105°C and is rated for 4000 hours of load life at full load and 85°C. It features ultra-low ESR and replaces multiple smaller capacitors. The part has an epoxy end seal and uses a PVC insulation style.