The 29460B243JO0 is a cylindrical high-voltage mica capacitor rated for 6,000 peak volts, with a capacitance of 24,000 pF. It has a maximum AC current rating of 30 A at 3 MHz, 56 A at 1 MHz, 39 A at 300 kHz, and 27 A at 100 kHz at 65 °C. The capacitor is housed in a case with a height of 4.00 inches, designed for high-current and high-voltage applications such as radio transmitters. It is cast in a cylindrical case, shock resistant, and operates within a temperature range of -55 °C to +125 °C with a capacitance tolerance of ±5%.
Datasheet Summary Powered by GS/AI
The 29460B243JO0 is a cylindrical high-voltage mica capacitor rated for 6,000 peak volts, with a capacitance of 24,000 pF. It has a maximum AC current rating of 30 A at 3 MHz, 56 A at 1 MHz, 39 A at 300 kHz, and 27 A at 100 kHz at 65 °C. The capacitor is housed in a case with a height of 4.00 inches, designed for high-current and high-voltage applications such as radio transmitters. It is cast in a cylindrical case, shock resistant, and operates within a temperature range of -55 °C to +125 °C with a capacitance tolerance of ±5%.