Cornell Dubilier Aluminum Electrolytic Capacitors 3186BA273U015AMA1

Description
CAP ALUM 15V POLAR
Request a Quote Datasheet
Description
CAP ALUM 15V POLAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-3186BA273U015AMA1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-3186BA273U015AMA1-ND
Aluminum Electrolytic Capacitors 338-3186BA273U015AMA1-ND
CAP ALUM 15V POLAR

CAP ALUM 15V POLAR

Buy Now Datasheet
Aluminum Electrolytic Capacitor - 3186BA273U015AMA1 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
3186BA273U015AMA1
Aluminum Electrolytic Capacitor 3186BA273U015AMA1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Capacitor - 225781999 - Radwell International
Willingboro, NJ, United States
Capacitor
225781999
Capacitor 225781999
CAPACITOR, SCREW TERMINAL, ALUMINUM ELECTROLYTIC, 27000 UF, 15 V, TOLERANCE - 10 %, + 75 %, D 34.9, H54 MM, LS 12.7 MM.. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SCREW TERMINAL, ALUMINUM ELECTROLYTIC, 27000 UF, 15 V, TOLERANCE - 10 %, + 75 %, D 34.9, H54 MM, LS 12.7 MM.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Radwell International
Product Category Capacitors Capacitors Capacitors
Product Number 338-3186BA273U015AMA1-ND 3186BA273U015AMA1 225781999
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-05052500P700BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers