Cornell Dubilier Aluminum Electrolytic 306FSR300XZ2BW

Description
Photoflash Strobe
Request a Quote
Description
Photoflash Strobe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

This is a radial lead aluminum electrolytic capacitor designed for photoflash applications, with a rated voltage of 300 VDC and a capacitance of 30 µF. It has a maximum ESR of 2.947 Ω at 120 Hz and 20°C, and a maximum leakage current of 30 µA at 20°C after 5 minutes. The dimensions are 9.2 mm in diameter by 16 mm in length. The capacitor is JIS 2365 compliant, operates within a temperature range of -20°C to +55°C, and has a capacitance tolerance of -10% to +20%. The dissipation factor is 0.06 at 120 Hz and 25°C.

Datasheet Summary
Powered by GS/AI

This is a radial lead aluminum electrolytic capacitor designed for photoflash applications, with a rated voltage of 300 VDC and a capacitance of 30 µF. It has a maximum ESR of 2.947 Ω at 120 Hz and 20°C, and a maximum leakage current of 30 µA at 20°C after 5 minutes. The dimensions are 9.2 mm in diameter by 16 mm in length. The capacitor is JIS 2365 compliant, operates within a temperature range of -20°C to +55°C, and has a capacitance tolerance of -10% to +20%. The dissipation factor is 0.06 at 120 Hz and 25°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 306FSR300XZ2BW - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
306FSR300XZ2BW
Aluminum Electrolytic 306FSR300XZ2BW
Photoflash Strobe

Photoflash Strobe

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 306FSR300XZ2BW
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -20 to 55 C (-4 to 131 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C473T010AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C104U050CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C173U040AB2AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C393U063BE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 39000 microF
View Details
3 suppliers