The 301822U010GP2 is a radial aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR and high ripple current capability. It has a capacitance of 8200 µF, a rated voltage of 10 Vdc, and a two-lead configuration. The part measures 0.77 inches in diameter and 2.65 inches in length, with a maximum ESR of 40.3 mΩ at 25°C and 21.4 mΩ at 20 kHz. It supports a maximum ripple current of 4.95 A at 120 Hz and 6.41 A at 20 kHz. The operating temperature range is -55°C to +105°C, with a load life of 4000 hours at 85°C under full load. The capacitor has a series inductance of 12 to 16 nH and is epoxy insulated. Lead diameter is 0.040 inches (AWG 18).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301822U010GP2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |