The 301R682U016HL2 is a two-lead, low-ESR aluminum electrolytic capacitor in the Type 301R series, designed for switching power supply outputs and UPS battery stiffening. It has a capacitance of 6800 µF, a rated voltage of 16 Vdc, and an ultra-low ESR of 25.9 mΩ at 20 kHz and 3.87 A RMS ripple current at 85°C. The capacitor measures 0.895 inches in diameter and 2.15 inches in length, with a lead spacing of 0.400 inches. It operates from -55°C to +105°C, with a 4000-hour load life at full load and 85°C for non-RoHS variants under 0.77 inches in diameter. The series features series inductance of 12 to 16 nH and maintains over 90% capacitance at -40°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301R682U016HL2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |