Cylindrical high-voltage mica capacitors of type 294, rated for 5,000 peak volts and capacitance values from 36,000 pF, with a case height of 4.50 inches, are designed for high-current and high-voltage applications up to 3 MHz. The part is cast in a cylindrical case and operates over a temperature range of -55 °C to +125 °C with a capacitance tolerance of ±5% (J). Maximum AC current ratings at 65 °C are 30 A at 3 MHz, 56 A at 1 MHz, 39 A at 300 kHz, and 30 A at 100 kHz. The device meets no specific military or industry standard beyond its electrical and environmental performance as specified.
High-Voltage Mica Capacitors 36000µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 29450B363JO0 | 2002-29450B363JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0360 microF | 36000 microF |