Cornell Dubilier Aluminum Electrolytic 301103U016HP2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 301103U016HP2 is a two-lead, radial aluminum electrolytic capacitor for switching power supply outputs, rated for 100 Vdc with a capacitance of 10,000 µF. It has a maximum ESR of 29.5 mΩ at 120 Hz and a ripple current rating of 6.30 A at 85 °C. The case dimensions are 0.895 inches in diameter by 2.65 inches in height, with a lead spacing of 7.62 mm. The capacitor operates from -55 °C to 105 °C, has a load life of 4000 hours at full load and 85 °C, and maintains more than 90% of its capacitance at -40 °C. It is designed to replace multiple smaller capacitors and features low series inductance of 12 to 16 nH.

Datasheet Summary
Powered by GS/AI

The 301103U016HP2 is a two-lead, radial aluminum electrolytic capacitor for switching power supply outputs, rated for 100 Vdc with a capacitance of 10,000 µF. It has a maximum ESR of 29.5 mΩ at 120 Hz and a ripple current rating of 6.30 A at 85 °C. The case dimensions are 0.895 inches in diameter by 2.65 inches in height, with a lead spacing of 7.62 mm. The capacitor operates from -55 °C to 105 °C, has a load life of 4000 hours at full load and 85 °C, and maintains more than 90% of its capacitance at -40 °C. It is designed to replace multiple smaller capacitors and features low series inductance of 12 to 16 nH.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 301103U016HP2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
301103U016HP2
Aluminum Electrolytic 301103U016HP2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 301103U016HP2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C154U020BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C502U063AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C303U010EA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers