Cornell Dubilier Mica 29450B433JO0

Description
High Voltage Mica
Request a Quote
Description
High Voltage Mica
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Cylindrical high-voltage mica capacitors, rated for 5,000 peak volts, with a capacitance of 43,000 pF, and a maximum AC current of 20 A at 3 MHz, 56 A at 1 MHz, 39 A at 300 kHz, and 30 A at 100 kHz at 65 °C. The part is cast in a cylindrical case and has a height of 5.00 inches.

Datasheet Summary
Powered by GS/AI

Cylindrical high-voltage mica capacitors, rated for 5,000 peak volts, with a capacitance of 43,000 pF, and a maximum AC current of 20 A at 3 MHz, 56 A at 1 MHz, 39 A at 300 kHz, and 30 A at 100 kHz at 65 °C. The part is cast in a cylindrical case and has a height of 5.00 inches.

Suppliers

Company
Product
Description
Supplier Links
Mica - 29450B433JO0 - Cornell Dubilier
Liberty, SC, United States
High Voltage Mica

High Voltage Mica

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 29450B433JO0
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C104U025BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C292T250BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers