Cylindrical high-voltage mica capacitors of type 294, rated for 5,000 peak volts, with a capacitance of 39,000 pF, are cast in a case 5.00 inches high and handle maximum AC currents of 30 A at 3 MHz, 56 A at 1 MHz, 39 A at 300 kHz, and 30 A at 100 kHz at 65 °C.
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
High-Voltage Mica Capacitors 39000µF
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 29450B393JO0 | 29450B393JO0 | 2002-29450B393JO0 |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0390 microF | 0.0390 microF | 39000 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |