The 29480B133JO0 is a cylindrical high-voltage mica capacitor in the Type 294 series, designed for high-current and high-voltage circuits such as radio transmitters. It has a capacitance of 13,000 pF and a voltage rating of 8,000 peak volts. The capacitor operates at a maximum AC current of 47 A at 1 MHz, 30 A at 300 kHz, and 20 A at 100 kHz at 65 °C. The part is mounted in a cylindrical case with a height of 4.50 inches. It is rated for a temperature range of -55 °C to +125 °C and has a capacitance tolerance of ±5%.
High-Voltage Mica Capacitors 13000µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 29480B133JO0 | 2002-29480B133JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0130 microF | 13000 microF |