The Type 301 capacitor is a radial leaded, switching power grade aluminum electrolytic capacitor designed for power-supply output filtering and UPS battery stiffening, featuring ultra-low ESR and high ripple current capability. It has two leads, operates from -55°C to +105°C, and is rated for 100 Vdc with a capacitance of 3300 µF and a capacitance tolerance of -10% to +75%. The case dimensions are 0.895 inches in diameter by 1.15 inches in height, with a lead spacing of 0.300 inches. It achieves a maximum ESR of 110.0 mΩ at 120 Hz and 63.7 mΩ at 20 kHz, and supports a ripple current of 2.14 A at 85°C. The product is RoHS compliant and has a load life of 2000 hours at full load and 85°C. Series inductance is 12 to 16 nH.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301332U010HE2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |