The 301R152U016GE2 is a radial leaded aluminum electrolytic capacitor for switching power supply outputs and UPS battery stiffening, with ultra-low ESR and high ripple-current capability. It has a 6.3 mm lead spacing, 19.4 mm diameter, and 29.2 mm height, with an epoxy end seal. It operates from -55°C to 105°C, rated for 16 Vdc, with a capacitance of 1500 µF and a maximum ESR of 138.0 mΩ at 25°C. Ripple current is rated at 1.74 A at 120 Hz and 2.30 A at 20 kHz. The capacitor meets a 2000-hour load life at full load and 85°C, consistent with its case size under 0.77 inch. Series inductance is 12 to 16 nH.
Datasheet Summary Powered by GS/AI
The 301R152U016GE2 is a radial leaded aluminum electrolytic capacitor for switching power supply outputs and UPS battery stiffening, with ultra-low ESR and high ripple-current capability. It has a 6.3 mm lead spacing, 19.4 mm diameter, and 29.2 mm height, with an epoxy end seal. It operates from -55°C to 105°C, rated for 16 Vdc, with a capacitance of 1500 µF and a maximum ESR of 138.0 mΩ at 25°C. Ripple current is rated at 1.74 A at 120 Hz and 2.30 A at 20 kHz. The capacitor meets a 2000-hour load life at full load and 85°C, consistent with its case size under 0.77 inch. Series inductance is 12 to 16 nH.