Cornell Dubilier Aluminum Electrolytic 301R223U6R3HS2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 301R223U6R3HS2 is a radial lead aluminum electrolytic capacitor from the 301R series, designed for high ripple current in switching power supply outputs. It has a 2-lead configuration, a diameter of 0.895 inches, and a height of 3.15 inches. The capacitor is rated for 6.3 Vdc, with a capacitance of 22,000 µF, a maximum ESR of 15.9 mΩ at 25°C, and a ripple current rating of 9.35 A at 85°C. It operates from -55°C to 105°C and has a 4000-hour load life at full load and 85°C. The case is insulated with epoxy end seal and features a lead spacing of 7.62 mm between the center leads.

Datasheet Summary
Powered by GS/AI

The 301R223U6R3HS2 is a radial lead aluminum electrolytic capacitor from the 301R series, designed for high ripple current in switching power supply outputs. It has a 2-lead configuration, a diameter of 0.895 inches, and a height of 3.15 inches. The capacitor is rated for 6.3 Vdc, with a capacitance of 22,000 µF, a maximum ESR of 15.9 mΩ at 25°C, and a ripple current rating of 9.35 A at 85°C. It operates from -55°C to 105°C and has a 4000-hour load life at full load and 85°C. The case is insulated with epoxy end seal and features a lead spacing of 7.62 mm between the center leads.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 301R223U6R3HS2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
301R223U6R3HS2
Aluminum Electrolytic 301R223U6R3HS2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 301R223U6R3HS2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C193U050AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C153T200DP2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Aluminum Electrolytic Capacitors - 101C232T250CH2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details