The 301R102U025GE2 is a two-lead, ultra-low ESR aluminum electrolytic capacitor for switching power supply outputs, rated for 25 Vdc with a capacitance of 1000 µF and an ESR of 148.0 mΩ at 25°C, and capable of 2.29 A ripple current at 85°C. It has a diameter of 0.77 inch and a height of 1.15 inch, with an insulated case and epoxy end seal. The capacitor operates from -55°C to +105°C, and has a load life of 2000 hours at full load and 85°C. Series inductance is 12 to 16 nH.
Datasheet Summary Powered by GS/AI
The 301R102U025GE2 is a two-lead, ultra-low ESR aluminum electrolytic capacitor for switching power supply outputs, rated for 25 Vdc with a capacitance of 1000 µF and an ESR of 148.0 mΩ at 25°C, and capable of 2.29 A ripple current at 85°C. It has a diameter of 0.77 inch and a height of 1.15 inch, with an insulated case and epoxy end seal. The capacitor operates from -55°C to +105°C, and has a load life of 2000 hours at full load and 85°C. Series inductance is 12 to 16 nH.