The 301R153U020JS2 is a switching power grade radial aluminum electrolytic capacitor designed for high ripple current applications, with a 15,000 µF capacitance, 20 Vdc rating, and ultra-low ESR of 13.2 mΩ at 25°C. It features a 1.02 inch diameter and 3.15 inch height, with three leads for rugged mounting, and supports ripple currents up to 11.00 A at 120 Hz and 14.20 A at 20 kHz at 85°C. The capacitor operates from -55°C to +105°C, has a 4000 hour load life at 85°C under full load, and meets RoHS compliance. It is optimized to replace multiple smaller capacitors in power supply outputs and UPS battery stiffening circuits.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301R153U020JS2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |